Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2G4 UC3827DW-2G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275926-UC3827DW-2G4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Full-Bridge, Push-Pull Frequency - Switching: 220kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 7.6 V ~ 20 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3827-2 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Duty Cycle (Maximum): 91% Alternative Parts (Cross-Reference): UC3827N-2; UC3827N-2G4; UC3827DWTR-2; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275926-UC3827DW-2G4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Full-Bridge, Push-Pull Frequency - Switching: 220kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 7.6 V ~ 20 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3827-2 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Duty Cycle (Maximum): 91% Alternative Parts (Cross-Reference): UC3827N-2; UC3827N-2G4; UC3827DWTR-2; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2G4 - 1275926-UC3827DW-2G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2G4
1275926-UC3827DW-2G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2G4 1275926-UC3827DW-2G4
Manufacturer: Texas Instruments Win Source Part Number: 1275926-UC3827DW-2G4 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Full-Bridge, Push-Pull Frequency - Switching: 220kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 7.6 V ~ 20 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3827-2 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Duty Cycle (Maximum): 91% Alternative Parts (Cross-Reference): UC3827N-2; UC3827N-2G4; UC3827DWTR-2; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275926-UC3827DW-2G4
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 7.6 V ~ 20 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC3827-2
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Duty Cycle (Maximum): 91%
Alternative Parts (Cross-Reference): UC3827N-2; UC3827N-2G4; UC3827DWTR-2;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1275926-UC3827DW-2G4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2G4
Configuration / Function Buck, Full-Bridge, Push-Pull
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8303SESTR-T-1-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 20-WFQFN Exposed Pad
fsw 352 kHz
View Details
7 suppliers
LM20133 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20133MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers