Radwell International Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
| Product Name | Notes |
|---|---|
| 3" BORE C SERIES,BASIC NO MNT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER SPECIAL, RESERVOIR, 4 IN L X 1-1/2 IN W, 250 PSI MAX., 1.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, 1.50 X 3.880IN, 200 DEG F , 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, 1/8IN BORE, FOR 3/8IN DIA ROD, . FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics X0CL-00I3H-AAA0 | |
| C SERIES CYLINDER, BASIC MOUNT, 2 " BORE, 2.625 " STROKE, 5/8" ROD, 7/16-20 STUDDED FEMALE THREADS, 1/8" PORT POSITION 2, ROD STUD, ELECTRONIC SWITCH. FREE 2 YEAR RADWELL WARRANTY... | |
| C SERIES CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics URR-12-1 | |
| CONTACTLESS LINEAR POSITION TRANSDUCER, WITH HYPERWAVE MAGNETOSTRICTIVE TECHNOLOGY, STROKE 450 MM, 4-20 MA OUTPUT, SINGLE CURSOR, 6 POLE OUTPUT CONN. DIN 45322. FREE 2 YEAR RADWELL WARRANTY | |
| CQS AIR CYL, SPL.. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, FREE MOUNT FOR VACUUM, COMPACT CYLINDER WITH VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, FREE MOUNT FOR VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, FREE MOUNT, DOUBLE ACTING, 16 MM BORE, 20 MM STROKE, NON-ROTATING, BUILT IN MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, FREE MOUNT, WITH VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, ORIGINAL PANCAKE, 1-1/8" BORE, 0.75 INCH STROKE, 4 X 8 X 6 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER/ASSEMBLY ITEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR CYLINDER, MAX PRESS 9.9, PSI TQ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CLYINDER 2 X 1, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BNC, 5/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, 1.06 INCH BORE, 5/8 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, 50 MM BORE, 240 MM STROKE, 10 BAR, 60 CELSIUS MAX OPERATIGN TEMPERATURE, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, DOUBLE ROD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, PNEUMATIC, 3/4 INCH BORE, 25 INCH STROKE, UNIVERSAL MOUNTING, NON ROTATING, SINGLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOUBLE-ACTING SINGLE-ROD PNEUMATIC CYLINDER ACTUATOR, ST:4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANCAKE CYLINDER, 11/8 BORE, 1" STROKE DOUBLE ACTING, MAX OPERATING PRESSURE 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PMAX=250 PSI (17BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATC CYLINDER, P MAX=250 PSI, (17 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 145 PSI (1 MPA) MAX. PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1IN STROKE, 1-1/2IN BORE, ACTING D, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 24INCH STROKE, 2INCH BORE, 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 250 PSI (17BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 250 PSI, 17 BAR, 1/4IN BORE, 1/2IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 250PSI, 17BAR, AW,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE ACTING SINGLE ROD, 16 MM BORE, 20 MM SROKE, FEMALE CLEVIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE ACTING, NON-ROTATING, 1-1/8 INCH BORE, 150 PSI, ONE PISTON ROD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE ROD, 22 MM BORE SIZE, 38 MM STROKE, 250 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, LINEAR ACTUATOR, W/ AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SINGLE ACTING, SPRING RETRACTS ROD, EXTENDED ROD 7-3/16IN, 2IN STROKE, 1-1/8IN BORE, ROD THREAD EXTENTION 3/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDERS, SMOOTH PROFILE DESIGN, 00.31 DSR 3.000, PRESSURE MAX. 250 PSI (17BAR) BW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUTMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC CYLINDER, PMAX=250 PSI (17BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCHRADER BELLOWS WD457083A PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHOCK ABSORBER, 16 MM BORE, 20 MM STROKE, (10868), REPLACED BY DYSR-16-20-Y5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPECIAL AIR CYLINDER, 145 PSI, DOUBLE ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STOP CYLINDER, PNEUMATIC PALLET STOP, 2-PORT, BLOCK MOUNTED, REPLACEMENT: XLPD 20X10. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN, EXTERNAL, AUTOMATIC, 1/2" CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDED COMPACT CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH MULTI CYLINDER, W/GUIDES. FREE 2 YEAR RADWELL WARRANTY | |
| ISO 15552 CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics W1430202100 | |
| ORIGINAL PANCAKE CYLINDER, 1-1/8" BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 01.06 TFDSR 250PSI 17BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 1.70MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 17BAR 00.75 BRDSR 1.000. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 17BAR 00.75 KDXSR 0.500. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 17BAR 2IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 17BAR 3IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 250PSI 3/4IN BORE 12IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER ACTUATOR, DOUBLE ACTING, SINGLE ROD, 25 MM BORE, 15 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 1.25IN STROKE, NSR 3, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 250 PSI (17 BAR), 0.75 INCH BORE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, BORE 0.75 INCH, STROKE 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, 1 1/16IN BORE, 1/2IN STROKE, SQUARE BASIC MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, 2 INCH BORE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, 63MM BORE, 25MM STROKE, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ISO 6431, GASKETS W09. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, PANCAKE SERIES, 1-1/8 INCH BORE, DOUBLE ROD, 3/4 INCH STROKE LENGTH, THROUGH HOLE MOUNT, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, PMAX=250PSI, (17BAR) LX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ROUND,01.06 NRSR 1.500, 250PSI, 17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, ROUND,01.25 DXPSR 2.000,250PSI 17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, SPRING RETURN, 250PSI, 17/BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, STAINLESS STEEL, UNIVERSAL MOUNT, SINGLE ACTING CYLINDER, NON ROTATING ROD, 1 1/16 INCH BORE SIZE, 3 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER,1 1/2IN BORE, A SERIES,HEAD EXT,7.000IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDERS, ISO/VDMA SERIES, TIE-ROD, 32 MM BORE, 50 MM STROKE, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| PORT PLUG (VQ), USED TO BLOCK CYLINDER PORT. FREE 2 YEAR RADWELL WARRANTY | |
| RODLESS CYLINDER, SLIDE COUPLING, 7/16" BORE, 2 INCH STROKE, SWTICH TRACK. FREE 2 YEAR RADWELL WARRANTY | |
| SHOCK ABSORBER, TYPE YSRT,SIZE 8MM,STROKE 8MM, SELF ADJUSTING,(649655). FREE 2 YEAR RADWELL WARRANTY | |
| SHORT-STROKE CYLINDERS, D.A. VERSION WITH MALE REAR HINGE, BORE 032 MM, STROKE 50. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics US14227-S0400 | |
| STAINLESS STEEL AIR CYLINDER, UNIVERSAL MOUNT, REVERSE ACTING CYLINDER, ROTATING ROD, 3/4 INCH BORE SIZE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL AIR CYLINDER, UNIVERSAL MOUNT, SINGLE ACTING CYLINDER, ROTATING ROD, 1/2 INCH BORE SIZE, 4 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL AIR CYLINDER, UNIVERSAL MOUNT, SINGLE ACTING CYLINDER, ROTATING ROD, 3/4 INCH BORE SIZE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| STOP CYLINDER, PNEUMATIC PALLET STOP, 2-PORT, BLOCK MOUNTED, REPLACES: XLPD-20X10-E. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, V60 SERIES,PNEUMATIC, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| ZC(D)UK, FREE MOUNT CYLINDER W/VACUUM PAD. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |