U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61701

Description
The 1/4" Ferruleless straight thru panel mount insert is .94" high and 1.83" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" Ferruleless straight thru panel mount insert is .94" high and 1.83" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61701 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61701
LC Series Chrome Plated Brass Quick Disconnects 61701
The 1/4" Ferruleless straight thru panel mount insert is .94" high and 1.83" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" Ferruleless straight thru panel mount insert is .94" high and 1.83" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61701
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRE600 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 6.000 inch (152 mm)
View Details
Quick coupling - EAMC-16-20-6-6 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units Metric
View Details
Single Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 316 Stainless Steel
View Details