U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61692

Description
The 3/8" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .83"radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .83"radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61692 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61692
LC Series Chrome Plated Brass Quick Disconnects 61692
The 3/8" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .83"radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .83"radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61692
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRE300 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling - EAMD-21-15-12-8X10 - Festo Corporation
Specs
Design Units Metric
Metric Size 21.00 mm (0.8268 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin - QDI3L_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel
View Details