U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61681

Description
The 3/8" Ferruleless shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 3/8" Ferruleless shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61681 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61681
LC Series Chrome Plated Brass Quick Disconnects 61681
The 3/8" Ferruleless shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 3/8" Ferruleless shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61681
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel 304 Part C Female Coupler x Hose Shank - SS304-C200 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Quick connector - CK-1/8-PK-3-KU - Festo Corporation
Specs
Application Pneumatic (Air)
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - QDI_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 316 Stainless Steel
View Details