U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61727

Description
The 1/4" Ferruleless straight thru inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/4" Ferruleless straight thru inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61727 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61727
MC Series Chrome Plated Brass Quick Disconnects 61727
The 1/4" Ferruleless straight thru inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/4" Ferruleless straight thru inline body is .76" high and 1.77" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61727
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB300 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling - EAMC-42-50-8-19 - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Specs
Coupling Type Twist/Bayonet Fitting
Material Stainless; 303 Stainless Steel
View Details