U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61748

Description
The 10-32 UNF shutoff panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 10-32 UNF shutoff panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61748 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61748
MC Series Chrome Plated Brass Quick Disconnects 61748
The 10-32 UNF shutoff panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 10-32 UNF shutoff panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61748
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part C Female Coupler x Hose Shank - SS-C300 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick connector - CK-1/8-PK-3 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units Metric
View Details
Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin - QDE3L_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel
View Details