U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60686

Description
3/8" NPT HFC 12 Series Polypropylene Coupling Body is 2.69" long and 1.44" high.
Description
3/8" NPT HFC 12 Series Polypropylene Coupling Body is 2.69" long and 1.44" high.

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60686 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60686
High-Flow Quick Disconnect Couplings by Colder 60686
3/8" NPT HFC 12 Series Polypropylene Coupling Body is 2.69" long and 1.44" high.

3/8" NPT HFC 12 Series Polypropylene Coupling Body is 2.69" long and 1.44" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 60686
Product Name High-Flow Quick Disconnect Couplings by Colder
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-20-30-6-10 - Festo Corporation
Specs
Design Units Metric
Metric Size 20.00 mm (0.7874 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel
View Details
Minimatic® Slip-On Fitting - X22-202 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers