The 3/8" Ferruleless shutoff elbow insert is .63" high, 1.43" long and .83" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Quick Couplers |
| Product Number | 61709 |
| Product Name | LC Series Chrome Plated Brass Quick Disconnects |
| Material | Brass/Bronze |