U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61762

Description
The 1/4" FNPT straight thru inline insert is .72" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" FNPT straight thru inline insert is .72" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61762 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61762
MC Series Chrome Plated Brass Quick Disconnects 61762
The 1/4" FNPT straight thru inline insert is .72" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" FNPT straight thru inline insert is .72" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61762
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-40-66-11-11 - Festo Corporation
Specs
Design Units Metric
Metric Size 40.00 mm (1.57 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Pneumatic Quick Connect Couplings - 1878819 - RS Components, Ltd.
Specs
Application Pneumatic (Air)
Material Brass/Bronze; Brass
Design Units English
View Details
Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB400 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 4.000 inch (102 mm)
View Details
Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details