U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61750

Description
The 1/4" Ferruleless straight thru inline insert is .58" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" Ferruleless straight thru inline insert is .58" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61750 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61750
MC Series Chrome Plated Brass Quick Disconnects 61750
The 1/4" Ferruleless straight thru inline insert is .58" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" Ferruleless straight thru inline insert is .58" high and 1.15" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61750
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Adapter, Qd, 1/4
Specs
Material Brass/Bronze; Brass
View Details
Quick coupling - EAMC-40-66-12-14 - Festo Corporation
Specs
Design Units Metric
Metric Size 40.00 mm (1.57 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Quick Connect Assembly - MQC-V3 - Clippard
Specs
Application Pneumatic (Air)
Quick Coupler Valving Single Shut-Off
Material Brass/Bronze
View Details
2 suppliers