U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61781

Description
The 1/4" FNPT shutoff inline insert is .72" high and 1.82" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" FNPT shutoff inline insert is .72" high and 1.82" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61781 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61781
MC Series Chrome Plated Brass Quick Disconnects 61781
The 1/4" FNPT shutoff inline insert is .72" high and 1.82" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" FNPT shutoff inline insert is .72" high and 1.82" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61781
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel 304 Part C Female Coupler x Hose Shank - SS304-C200 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Quick coupling - EAMD-56-46-18-23X27 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details