U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61664

Description
The 3/8" NPT straight thru coupling body .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 3/8" NPT straight thru coupling body .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61664 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61664
LC Series Chrome Plated Brass Quick Disconnects 61664
The 3/8" NPT straight thru coupling body .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 3/8" NPT straight thru coupling body .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61664
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Quick coupling - EAMC-67-62-24-24 - Festo Corporation
Specs
Design Units Metric
Metric Size 67.00 mm (2.64 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -4 to 212 F (-20 to 100 C)
View Details
Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread - QDM3IL_Multi - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
Design Units Metric
View Details