U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61741

Description
The 1/8" MNPT Shutoff Panel Mount Body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/8" MNPT Shutoff Panel Mount Body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61741 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61741
MC Series Chrome Plated Brass Quick Disconnects 61741
The 1/8" MNPT Shutoff Panel Mount Body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/8" MNPT Shutoff Panel Mount Body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61741
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB250 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Ductile Iron
Design Units English
English Size 2.500 inch (63.5 mm)
View Details
Quick coupling - EAMD-67-51-22-32X32-U - Festo Corporation
Specs
Design Units Metric
Metric Size 67.00 mm (2.64 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_DS_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details