U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61760

Description
The 1/4" NPT straight thru inline insert is .65" high and 1.08" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" NPT straight thru inline insert is .65" high and 1.08" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61760 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61760
MC Series Chrome Plated Brass Quick Disconnects 61760
The 1/4" NPT straight thru inline insert is .65" high and 1.08" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" NPT straight thru inline insert is .65" high and 1.08" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61760
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part C Female Coupler x Hose Shank - SS-C300 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling - EAMC-30-32-10-10 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English; Metric
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 316 Stainless Steel
View Details