U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61726

Description
The 1/4" Ferruleless straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/4" Ferruleless straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61726 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61726
MC Series Chrome Plated Brass Quick Disconnects 61726
The 1/4" Ferruleless straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/4" Ferruleless straight thru panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61726
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part C Female Coupler x Hose Shank - SS-C400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Quick coupling - EAMD-67-51-25-32X32-U - Festo Corporation
Specs
Design Units Metric
Metric Size 67.00 mm (2.64 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 303 Stainless Steel
View Details