U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61725

Description
The 5/32" Ferruleless straight thru panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 5/32" Ferruleless straight thru panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61725 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61725
MC Series Chrome Plated Brass Quick Disconnects 61725
The 5/32" Ferruleless straight thru panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 5/32" Ferruleless straight thru panel mount body is .76" high and 1.77" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61725
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB250 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Ductile Iron
Design Units English
English Size 2.500 inch (63.5 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Application Hydraulic
Design Units English
English Size 0.250 inch (6.35 mm)
View Details