U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61699

Description
The 3/8" NPT straight thru inline insert is .87" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" NPT straight thru inline insert is .87" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61699 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61699
LC Series Chrome Plated Brass Quick Disconnects 61699
The 3/8" NPT straight thru inline insert is .87" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" NPT straight thru inline insert is .87" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61699
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel 304 Part E Male Adapter x Hose Shank - SS304-E200 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Blanking plug - CQC-22H - Festo Corporation
Festo Corporation
Specs
Application Pneumatic (Air)
Temperature -13 to 158 F (-25 to 70 C)
View Details
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English; Metric
View Details
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End - Q1ENL_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 303 Stainless Steel
View Details