U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61715

Description
The 1/4" NPT shutoff inline insert is .72" high and 1.68" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" NPT shutoff inline insert is .72" high and 1.68" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61715 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61715
LC Series Chrome Plated Brass Quick Disconnects 61715
The 1/4" NPT shutoff inline insert is .72" high and 1.68" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" NPT shutoff inline insert is .72" high and 1.68" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61715
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRE300 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling - EAMD-56-46-25-23X27 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 316 Stainless Steel
View Details