U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61736

Description
The 1/8" MNPT shutoff body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/8" MNPT shutoff body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61736 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61736
MC Series Chrome Plated Brass Quick Disconnects 61736
The 1/8" MNPT shutoff body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/8" MNPT shutoff body is .76" high and 1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61736
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB300 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling - EAMC-65-90-25-32 - Festo Corporation
Specs
Design Units Metric
Metric Size 65.00 mm (2.56 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Steel Test Point, M16x2 (Minimess) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English; Metric
View Details