U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61716

Description
The 3/8" NPT shutoff inline insert is .87" high and 1.55" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" NPT shutoff inline insert is .87" high and 1.55" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61716 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61716
LC Series Chrome Plated Brass Quick Disconnects 61716
The 3/8" NPT shutoff inline insert is .87" high and 1.55" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" NPT shutoff inline insert is .87" high and 1.55" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61716
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Quick coupling - EAMC-56-58-24-25 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Snap-Check Pressure Testing Nipple -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English; Metric
View Details