U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61752

Description
The 5/32" Ferruleless straight thru elbow insert is .63" high, 1.18" long and has a .81"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 5/32" Ferruleless straight thru elbow insert is .63" high, 1.18" long and has a .81"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61752 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61752
MC Series Chrome Plated Brass Quick Disconnects 61752
The 5/32" Ferruleless straight thru elbow insert is .63" high, 1.18" long and has a .81"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 5/32" Ferruleless straight thru elbow insert is .63" high, 1.18" long and has a .81"radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61752
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Bushing, Reducer For Remote Placement, 3
Specs
Application Pneumatic (Air)
View Details
Quick coupling - EAMC-16-20-3-5 - Festo Corporation
Specs
Design Units Metric
Metric Size 16.00 mm (0.6299 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread - QDM3E_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Design Units Metric
View Details