U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61728

Description
The 1/8" NPT straight thru panel mount body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/8" NPT straight thru panel mount body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61728 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61728
MC Series Chrome Plated Brass Quick Disconnects 61728
The 1/8" NPT straight thru panel mount body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/8" NPT straight thru panel mount body is .76" high and 1.20" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .21" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61728
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Adapter, Qd 1/2
Specs
Material Steel; Zinc-Plated Steel
View Details
Quick coupling - EAMC-42-50-12-20 - Festo Corporation
Specs
Design Units Metric
Metric Size 42.00 mm (1.65 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel
View Details