The 5/32" Ferruleless shutoff panel mount body is .76" high and 1.67" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Quick Couplers |
| Product Number | 61738 |
| Product Name | MC Series Chrome Plated Brass Quick Disconnects |
| Material | Brass/Bronze |