U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61768

Description
The 5/32" Ferruleless shutoff Insert is .58" high and 1.53"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 5/32" Ferruleless shutoff Insert is .58" high and 1.53"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61768 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61768
MC Series Chrome Plated Brass Quick Disconnects 61768
The 5/32" Ferruleless shutoff Insert is .58" high and 1.53"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 5/32" Ferruleless shutoff Insert is .58" high and 1.53"long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61768
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Quick coupling - EAMC-30-32-5-6 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Direct Gauge Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details