U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61779

Description
The 1/4" MNPT shutoff inline insert is .72"high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/4" MNPT shutoff inline insert is .72"high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61779 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61779
MC Series Chrome Plated Brass Quick Disconnects 61779
The 1/4" MNPT shutoff inline insert is .72"high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/4" MNPT shutoff inline insert is .72"high and 1.43" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61779
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB600 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 6.000 inch (152 mm)
View Details
Quick coupling - EAMC-30-32-6-10 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
TEMA System 100 Diagnostic Nipple -  - HydraCheck Inc.
Specs
Application Hydraulic
Design Units English; Metric
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 316 Stainless Steel
View Details