U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61663

Description
The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61663 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61663
LC Series Chrome Plated Brass Quick Disconnects 61663
The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61663
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part C Female Coupler x Hose Shank - SS-C300 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling plug - KS2-CK-4 - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Steel Test Point – Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units English
View Details
Double Shut Off, High Flow Quick Disconnect - External Pin - QH1E_DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 316 Stainless Steel
View Details