U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61706

Description
The 1/4" Ferruleless shutoff insert is .72" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" Ferruleless shutoff insert is .72" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61706 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61706
LC Series Chrome Plated Brass Quick Disconnects 61706
The 1/4" Ferruleless shutoff insert is .72" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" Ferruleless shutoff insert is .72" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61706
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRE200 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Blanking plug - CQC-22H - Festo Corporation
Festo Corporation
Specs
Application Pneumatic (Air)
Temperature -13 to 158 F (-25 to 70 C)
View Details
Steel Test Point with 24° Taper/ O-Ring (DKO) – Test 20 (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units Metric
View Details
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Non Valved
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details