U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61719

Description
The 3/8" Ferruleless sutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" Ferruleless sutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61719 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61719
LC Series Chrome Plated Brass Quick Disconnects 61719
The 3/8" Ferruleless sutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" Ferruleless sutoff panel mount insert is .94" high and 2.11" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61719
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Elbow quick connector - GCK-1/8-PK-6-KU - Festo Corporation
Specs
Application Pneumatic (Air)
Material POM
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details