U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61676

Description
The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61676 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61676
LC Series Chrome Plated Brass Quick Disconnects 61676
The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61676
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gauge Adapter, Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Quick coupling - EAMC-40-66-12-20 - Festo Corporation
Specs
Design Units Metric
Metric Size 40.00 mm (1.57 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 316 Stainless Steel
View Details