U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61678

Description
The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61678 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61678
LC Series Chrome Plated Brass Quick Disconnects 61678
The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61678
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E200 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Quick coupling socket - KD3-1/4-A - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Test Coupling with 90° Elbow Connection (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -4 to 212 F (-20 to 100 C)
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel, [A3] - 303 Stainless Steel w/ Low Friction Spindle, [6] - 316 Stainless Steel
View Details