U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61667

Description
The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
Description
The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61667 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61667
LC Series Chrome Plated Brass Quick Disconnects 61667
The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61667
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E300 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 3.000 inch (76.2 mm)
View Details
Quick coupling plug - KS2-CK-4 - Festo Corporation
Specs
Application Pneumatic (Air)
Temperature 14 to 140 F (-10 to 60 C)
View Details
X65 Range – Premium ISO 16028 Flat-Face Quick Couplings - Series 365 - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
Single Shut Off, Quick Disconnect - Internal Pin - QDC-101-I_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details