U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61724

Description
The 1/4" MNPT straight thru body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 1/4" MNPT straight thru body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61724 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61724
MC Series Chrome Plated Brass Quick Disconnects 61724
The 1/4" MNPT straight thru body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 1/4" MNPT straight thru body is .76" high and 1.1" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61724
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB800 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Ductile Iron
Design Units English
English Size 8.000 inch (203 mm)
View Details
Quick connector - CK-3/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Single Shut-Off
Material Stainless; 316 Stainless Steel
View Details