U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61717

Description
The 1/4" FNPT shutoff inline insert is .72" high and 1.90" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" FNPT shutoff inline insert is .72" high and 1.90" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61717 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61717
LC Series Chrome Plated Brass Quick Disconnects 61717
The 1/4" FNPT shutoff inline insert is .72" high and 1.90" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" FNPT shutoff inline insert is .72" high and 1.90" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61717
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel 304 Part E Male Adapter x Hose Shank - SS304-E400 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 4.000 inch (102 mm)
View Details
Elbow quick connector - LCK-3/8-PK-6 - Festo Corporation
Specs
Application Pneumatic (Air)
Material Die-cast zinc
View Details
Pressure Test Coupling with 90° Elbow Connection (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -4 to 212 F (-20 to 100 C)
View Details
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless; 303 Stainless Steel
View Details