U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61698

Description
The 1/4" NPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" NPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61698 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61698
LC Series Chrome Plated Brass Quick Disconnects 61698
The 1/4" NPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" NPT straight thru inline insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61698
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Couple Stainless Steel Part C Female Coupler x Hose Shank - SS-C200 - Kuriyama of America, Inc.
Specs
Material Stainless; Type 304 Stainless Steel
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Quick coupling - EAMD-56-46-18-23X27 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Pressure Test Coupling with 90° Elbow Connection (M16x2) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Temperature -4 to 212 F (-20 to 100 C)
View Details
Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin - QBE_External - Beswick Engineering Co., Inc.
Specs
Coupling Type Twist/Bayonet Fitting
Quick Coupler Valving Single Shut-Off
Material Stainless; 303 Stainless Steel
View Details