U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61689

Description
The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61689 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61689
LC Series Chrome Plated Brass Quick Disconnects 61689
The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61689
Product Name LC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMD-19-15-9-8X10 - Festo Corporation
Specs
Design Units Metric
Metric Size 19.00 mm (0.7480 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin - QBE_External - Beswick Engineering Co., Inc.
Specs
Coupling Type Twist/Bayonet Fitting
Quick Coupler Valving Single Shut-Off
Material Stainless; 303 Stainless Steel
View Details