U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61735

Description
The 10-32 UNFMC panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
Description
The 10-32 UNFMC panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61735 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61735
MC Series Chrome Plated Brass Quick Disconnects 61735
The 10-32 UNFMC panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

The 10-32 UNFMC panel mount body is .76" high and 1.22" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .50" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 61735
Product Name MC Series Chrome Plated Brass Quick Disconnects
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRB200 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Steel; Ductile Iron
Design Units English
English Size 2.000 inch (50.8 mm)
View Details
Quick coupling - EAMD-30-22-16-10X12 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Steel Test Point – Test 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel; Steel, Zinc/Nickel-Plated
Design Units English
View Details
Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread - QDM3IL_Multi - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
Design Units Metric
View Details