Bosch Tool Corporation Hydraulic Motor 3-842-503-061

Description
SPEED REDUCER, GEAR BOX, SLIP-ON, 20:1 RATIO, 9 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, GEAR BOX, SLIP-ON, 20:1 RATIO, 9 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Motor - 12576776 - Radwell International
Willingboro, NJ, United States
Hydraulic Motor
12576776
Hydraulic Motor 12576776
SPEED REDUCER, GEAR BOX, SLIP-ON, 20:1 RATIO, 9 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, GEAR BOX, SLIP-ON, 20:1 RATIO, 9 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hydraulic Motors
Product Number 12576776
Product Name Hydraulic Motor
Unlock Full Specs
to access all available technical data

Similar Products

Concentric Hydraulic Motors - WM900 Series - jbj Techniques Limited
Specs
Operating Torque 8.01 to 39.03 In-lbs (9.23 to 45 kg-cm)
Operating Speed 500 to 4000 rpm
Operating Pressure 4003 psi (2817 m H2O)
View Details
Wolverine® Hydraulic Motors -  - Prince Manufacturing Corp.
Prince Manufacturing Corp.
Specs
Features Continuous Duty
Operating Torque 69 to 3392 In-lbs (79.56 to 3911 kg-cm)
Operating Speed 125 to 800 rpm
View Details
Orbital Hydraulic Motors -  - Danfoss A/S
Specs
Operating Pressure 5076 psi (3573 m H2O)
Motor Type Orbital
Displacement Per Revolution 8.19 to 500 cc (0.5000 to 30.51 cubic inches)
View Details