Coilcraft, Inc. Fixed Inductors - SER2009-102MLD SER2009-102MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092326-SER2009-102M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 488 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SER1408-102MED; SER2009-901MLD; SER2009-901MLB; SRP1245A-1R0M; SRP1238A-1R0M; SRP6540-1R0M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 29 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092326-SER2009-102M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 488 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SER1408-102MED; SER2009-901MLD; SER2009-901MLB; SRP1245A-1R0M; SRP1238A-1R0M; SRP6540-1R0M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 29 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2009-102MLD - 1092326-SER2009-102MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-102MLD
1092326-SER2009-102MLD
Fixed Inductors - SER2009-102MLD 1092326-SER2009-102MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092326-SER2009-102M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 488 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SER1408-102MED; SER2009-901MLD; SER2009-901MLB; SRP1245A-1R0M; SRP1238A-1R0M; SRP6540-1R0M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 54 A Saturation Current: 29 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092326-SER2009-102MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 488 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SER1408-102MED; SER2009-901MLD; SER2009-901MLB; SRP1245A-1R0M; SRP1238A-1R0M; SRP6540-1R0M;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 54 A
Saturation Current: 29 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 1uH 100KHz 54A Inductor and Choke - 71-SER2009-102MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 54A Inductor and Choke
71-SER2009-102MLD
Automotive 1uH 100KHz 54A Inductor and Choke 71-SER2009-102MLD
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-102MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-102MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 54A 0.00074Ohm DCR Automotive T/R Product overview: SER2009-102MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2009-102MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1092326-SER2009-102MLD 71-SER2009-102MLD
Product Name Fixed Inductors - SER2009-102MLD Automotive 1uH 100KHz 54A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 2 (+/- %)
View Details