Coilcraft, Inc. Fixed Inductors - SER1052-322MLB SER1052-322MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012035-SER1052-322M LB Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 3.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Alternative Parts (Cross-Reference): SER8052-332MEB; SER8052-332MEC; SRP1265A-3R3M; SRP1270-3R3M; SER8052-312MEC; 7443330330; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 7.3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012035-SER1052-322M LB Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 3.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Alternative Parts (Cross-Reference): SER8052-332MEB; SER8052-332MEC; SRP1265A-3R3M; SRP1270-3R3M; SER8052-312MEC; 7443330330; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 7.3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1052-322MLB - 1012035-SER1052-322MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1052-322MLB
1012035-SER1052-322MLB
Fixed Inductors - SER1052-322MLB 1012035-SER1052-322MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012035-SER1052-322M LB Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 3.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 53 MHz Height: 5.2 mm Width: 10.4 mm Categories: Fixed Inductors DC Resistance (DCR): 6 mΩ Alternative Parts (Cross-Reference): SER8052-332MEB; SER8052-332MEC; SRP1265A-3R3M; SRP1270-3R3M; SER8052-312MEC; 7443330330; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 15 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 15 A Saturation Current: 7.3 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012035-SER1052-322MLB
Termination: SMD/SMT
Length: 11.2 mm
Shielding: Shielded
Inductance: 3.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 53 MHz
Height: 5.2 mm
Width: 10.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6 mΩ
Alternative Parts (Cross-Reference): SER8052-332MEB; SER8052-332MEC; SRP1265A-3R3M; SRP1270-3R3M; SER8052-312MEC; 7443330330;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 15 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 15 A
Saturation Current: 7.3 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 3.2uH 100KHz 15A Inductor and Choke - 71-SER1052-322MLB - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 3.2uH 100KHz 15A Inductor and Choke
71-SER1052-322MLB
Automotive 3.2uH 100KHz 15A Inductor and Choke 71-SER1052-322MLB
Inductor Power Shielded Wirewound 3.2uH 20% 100KHz Ferrite 15A 0.006Ohm DCR Automotive T/R Product overview: SER1052-322MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.2uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-322MLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.2uH 20% 100KHz Ferrite 15A 0.006Ohm DCR Automotive T/R Product overview: SER1052-322MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.2uH, 100KHz, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.2uH, 100KHz, 15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER1052-322MLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1012035-SER1052-322MLB 71-SER1052-322MLB
Product Name Fixed Inductors - SER1052-322MLB Automotive 3.2uH 100KHz 15A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 3.2 microH 3.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details