The SD54 Series consists of surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The part is offered in tape and reel packaging with dimensions suitable for automated assembly, and it supports ambient temperatures from -40°C to +125°C when derated. It has a moisture sensitivity level of 1 and withstands three reflow cycles at +260°C. The SD54-154KL_ variant has a nominal inductance of 150 µH with ±10% tolerance, a maximum DCR of 719 mΩ, a saturation current of 0.51 A for a 10% inductance drop, and an RMS current rating of 0.57 A at a 20°C temperature rise. The component is RoHS compliant with tin-silver over tin over nickel over silver terminations and weighs between 0.35 and 0.43 grams.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-154 SD54-154KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 150 microH |