Coilcraft, Inc. Fixed Inductors - SER1590-801MLB SER1590-801MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142785-SER1590-801M LB Packaging: Cut Tape Termination: SMD/SMT Length: 16.26 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 123 MHz Height: 10.16 mm Width: 15.75 mm Categories: Fixed Inductors DC Resistance (DCR): 940 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 27 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142785-SER1590-801M LB Packaging: Cut Tape Termination: SMD/SMT Length: 16.26 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 123 MHz Height: 10.16 mm Width: 15.75 mm Categories: Fixed Inductors DC Resistance (DCR): 940 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 27 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1590-801MLB - 1142785-SER1590-801MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1590-801MLB
1142785-SER1590-801MLB
Fixed Inductors - SER1590-801MLB 1142785-SER1590-801MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142785-SER1590-801M LB Packaging: Cut Tape Termination: SMD/SMT Length: 16.26 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 123 MHz Height: 10.16 mm Width: 15.75 mm Categories: Fixed Inductors DC Resistance (DCR): 940 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 27 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142785-SER1590-801MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 16.26 mm
Shielding: Shielded
Inductance: 800 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 123 MHz
Height: 10.16 mm
Width: 15.75 mm
Categories: Fixed Inductors
DC Resistance (DCR): 940 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 27 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1142785-SER1590-801MLB
Product Name Fixed Inductors - SER1590-801MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.8000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details