The RA7338-AE is a power inductor designed for high-current applications in the Microchip 1600W Bus Balancer reference design. It uses flat wire windings and a ferrite core with magnetic shielding and solderable tabs for mounting stability. AEC-Q200 Grade 1 qualified, it operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. Dimensions are 35.8 mm × 42.2 mm × 28.6 mm and weight is 109 g. Inductance is 17.6 to 24.2 µH, DCR is 0.68 mΩ, saturation current is 24 A at 30% inductance drop, and rated RMS current is 44.5 A at a 40°C temperature rise. Terminations are RoHS-compliant tin-silver over copper; shield tabs are bright tin over nickel over stainless steel. Moisture sensitivity level is 1, packaged 9 per tray.
Coilcraft AEC-Q200 Grade-1 RA7338 Series power inductors are ideal for automotive applications and other high-temperature environments. RA7338 Series are designed for high-efficiency power supplies requiring high current and high inductance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RA7338 RA7338-AE |
| Product Name | RA7338 Series Power Inductor for Microchip 1600W Bus Balancer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 24 microH |
| DCR | 7.50E-4 ohms |