The RFB1010 Series are AEC-Q200 qualified, ferrite-core, radial-leaded power inductors with a flame retardant polyolefin wrap, offering inductance values from 10 µH to 18 mH. The RFB1010-152L variant has a nominal inductance of 1.5 mH ±10%, a maximum DCR of 3.20 Ω, a saturation current of 0.50 A, and a rated RMS current of 0.44 A at a 40°C temperature rise. The component measures 10.16 mm × 10.16 mm × 5.08 mm and operates from -40°C to +125°C ambient. It is available with tin-silver over tin over copper over steel terminations and is packaged in trays of 150 units.
Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB1010-152 RFB1010-152L |
| Product Name | RFB1010 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1500 microH |
| DCR | 2.4 ohms |