The RFC0807B series consists of unshielded, radial-leaded ferrite core power inductors designed for general-purpose applications with high saturation current and low DCR. The series includes 39 values ranging from 12 µH to 18 mH and operates over an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C. All variants are AEC-Q200 qualified, RoHS compliant, halogen free, and feature tin-silver over tin over copper over steel terminations. The component weight is 1.30-1.50 g, and packaging is in trays (150 parts) or fanfold tape (800 parts for 25 mm lead length). The MSL rating is 1. The RFC0807B-474KE variant has an inductance of 470 µH, a DC resistance of 1.35 Ω typical, a saturation current of 0.90 A at 30% drop, and an RMS current rating of 0.55 A at 40°C rise.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-474 RFC0807B-474KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 470 microH |
| DCR | 1.6 ohms |