The Coilcraft SD43 Series are surface-mount power inductors with ferrite cores, designed for high current handling and low DC resistance. The SD43-273MLC variant has an inductance of 27.0 µH with a ±20% tolerance, a maximum DC resistance of 522 mΩ, a typical saturated current of 1.00 A at a 10% inductance drop, and an RMS current rating of 1.1 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 1 and 85°C ambient temperature requirements. The component weighs 0.17-0.20 g and is packaged in 7″ machine-ready reels with EIA-481 embossed plastic tape. Its dimensions are 4.30 mm length, 4.20 mm width, and 3.45 mm height, with a recommended land pattern of 1.60 mm by 1.55 mm. Moisture sensitivity level is 1, and it supports three reflow cycles at +260°C.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-273 SD43-273MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 27 microH |