The Coilcraft SD54 Series consists of surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD54-124KLC part has an inductance of 120 μH with a tolerance of ±10%, a maximum DC resistance of 636 mΩ, a saturation current of 0.56 A at 20% inductance drop, and an RMS current rating of 0.80 A at a 40°C temperature rise. It operates over an ambient temperature range of -40°C to +125°C with derated current, and is packaged in 13" machine-ready reels with embossed plastic tape. The component is RoHS compliant, meets MSL 1 moisture sensitivity level, and is rated for three reflow cycles at 260°C.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-124 SD54-124KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 120 microH |