Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft’s SLC1049 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLC1175 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLC1480 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLC7530 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLC7649S Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR1050 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR1065 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR1070 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR1075 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR1190 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR4040 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR6810 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s SLR7010 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft's UA8014/UA8013 Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single package. They... | |
| Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance... | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8050-112 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8050-202 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8050-501 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-103 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-312 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-452 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-612 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SER // SER80xx // SER8052-802 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLC7530 // SLC7530D-101 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLC7530 // SLC7530D-500 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLC7530 // SLC7530D-640 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLC7530 // SLC7530D-820 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050B-101 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050B-121 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050B-151 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050B-221 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050B-850 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050C-101 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050C-121 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050C-151 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050C-221 | |
| Power // Shielded-Inductors // High-current-flat-wi re // SLR-SLC // SLR1050 // SLR1050C-850 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT44H-282 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT44H-422 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT50H-652 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT50H-842 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT68H-113 | |
| Power // Shielded-Inductors // High-current-radial- lead // SPT // SPT // SPT68H-183 | |
| SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current,... | |
| SER29xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER3018H Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| The Coilcraft SPT Series of high current surface mount (SM) toroidal power inductors have very high current ratings - up to 12.2 Amps. The toroidal construction provides magnetic shielding that... | |
| The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and... | |
| The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and... | |
| These economical filters are designed to help telecommunications equipment engineers meet FCC and CCITT requirements. Available in 1- or 2-line (2- or 4-wire) versions, Coilcraft tip and ring filters provide... | |
| VER2923 Series power inductor, along with HA3588, is designed for high-efficiency power supplies requiring high current and high inductance. Flat wire windings provide extremely low DC and AC resistance. Low... | |
| XAL1010 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1030 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1060 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1080 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1350 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1510 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1513 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL1580 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL40xx high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL5020 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL50xx high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL6020 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL60xx high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL7020 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL7030 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| XAL7050 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies... | |
| Designed to work in a flyback topology for a haptic driver circuit Switching frequency: 300 kHz; Vin: 3.0 V; Vout: 230 V 1 : 10 turns ratio 200 Vrms, 2... | |
| Developed for Mini-Circuits PHA-202+ Monolithic Amplifier Optimized for use between 30 – 3000 MHz Very low profile – only 1 mm tall RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over... | |
| Developed for use in Intel’s 3rd Gen 3D RealSense camera. Coupled, low profile shielded power inductor – only 1,4 mm high, 3 mm square 1 : 11 turns ratio Excellent... | |
| Published on TI's LM5160 Dual Output Non-Isolated Fly-Buck™ reference design (PMP10733) Low leakage inductance and DCR; excellent current handling Based on the Coilcraft LPH miniature inductor series. Contact Coilcraft for... | |
| Ultra low profile — only 1.2 mm high Exceptionally low DCR and ultra low AC losses for high switching Superior current handling with soft saturation characteristics RoHS-compliant, halogen free. 260°C... |
| << Prev | Next >> |