The SER1052-202MLC is a shielded power inductor from the SER1052 series, designed for high-current power applications. It has a ferrite core, measures 10.2 × 11 mm in base dimensions and 5.2 mm in height, and features a surface-mount package. It has a DC resistance of 9.0 mΩ max, an inductance of 2.0 µH ±20%, and an Irms current rating of 8.5 A at a 40°C temperature rise. The part is rated for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It is AEC-Q200 qualified, RoHS compliant, and meets MSL 1 moisture sensitivity level. Packaging is on a 7-inch reel with 200 units per reel, using 24 mm wide embossed plastic tape with 16 mm pocket spacing.
SER1052 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
Need parts for space, military or other critical applications?
See Coilcraft AE558PTA Series | See Coilcraft ML558PTA Series | See Coilcraft MS558PTA Series | See Coilcraft ST558PTA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER1052-202 SER1052-202MLC |
| Product Name | SER1052 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2 microH |
| DCR | 0.0090 ohms |