The RFC0807B-224KE is a radial-leaded, unshielded power inductor with a ferrite core, designed for general-purpose applications. It has a listed inductance of 220 µH ±10%, a maximum DCR of 0.690 Ω, a saturated current rating of 1.32 A for a 10% inductance drop, and an Irms current of 0.85 A at a 20°C temperature rise or 0.60 A at a 40°C rise. The component operates with a maximum part temperature of +125°C and an ambient temperature range of −40°C to +85°C. It is AEC-Q200 qualified, RoHS compliant, halogen free, and weighs 1.30 to 1.50 g. The part uses tin-silver over tin over copper over steel terminations and is supplied in a tray with 150 parts per tray. It is suitable for through-hole mounting and meets MIL-STD-202 Method 215 for PCB washing.
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0807B-224 RFC0807B-224KE |
| Product Name | RFC0807B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 220 microH |
| DCR | 0.6900 ohms |